onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2415-TL-W VEC2415-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 938566-VEC2415-TL-W Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 3A 1W Surface Mount SOT-28FL/VEC8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: VEC2415 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: VEC2415-TL-WOSTR, VEC2415-TL-W-ND, VEC2415-TL-WOSDKR, VEC2415-TL-WOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 938566-VEC2415-TL-W Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 3A 1W Surface Mount SOT-28FL/VEC8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: VEC2415 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: VEC2415-TL-WOSTR, VEC2415-TL-W-ND, VEC2415-TL-WOSDKR, VEC2415-TL-WOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2415-TL-W - 938566-VEC2415-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2415-TL-W
938566-VEC2415-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2415-TL-W 938566-VEC2415-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 938566-VEC2415-TL-W Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 3A 1W Surface Mount SOT-28FL/VEC8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: VEC2415 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: VEC2415-TL-WOSTR, VEC2415-TL-W-ND, VEC2415-TL-WOSDKR, VEC2415-TL-WOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 938566-VEC2415-TL-W
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 3A 1W Surface Mount SOT-28FL/VEC8
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VEC2415
Categories: Discrete Semiconductor Products
Case / Package: SOT-28FL/VEC8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: VEC2415-TL-WOSTR, VEC2415-TL-W-ND, VEC2415-TL-WOSDKR, VEC2415-TL-WOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VEC2415-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VEC2415-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VEC2415-TL-W
MOSFET 2N-CH 60V 3A SOT28

MOSFET 2N-CH 60V 3A SOT28

Supplier's Site
FET, MOSFET Arrays - VEC2415-TL-W - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
VEC2415-TL-W
FET, MOSFET Arrays VEC2415-TL-W
MOSFET 2N-CH 60V 3A VEC8

MOSFET 2N-CH 60V 3A VEC8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH+NCH 4V DRIVE SERIES

MOSFET NCH+NCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 938566-VEC2415-TL-W VEC2415-TL-W VEC2415-TL-W VEC2415-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2415-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT-28FL/VEC8 8-SMD, Flat Lead
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data