onsemi Drivers, Receivers, Transceivers USB1T1103MPX

Description
1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)
Description
1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The USB1T1103MPX is a Universal Serial Bus (USB) transceiver that complies with USB Specification 2.0. It features an integrated voltage regulator that converts 5V to 3.3V, allowing it to power devices connected to the VBus line. This transceiver supports full-speed data rates of 12 Mbits/s and is suitable for various portable electronic applications, including PDAs, PC peripherals, cellular phones, MP3 players, and digital cameras. The device is housed in a 14-terminal molded leadless package (MLP) with a compact footprint of 2.5mm square. It offers robust electrostatic discharge (ESD) protection, rated at 15kV contact Human Body Model (HBM) on the data terminals. The USB1T1103MPX is designed for applications requiring reliable USB connectivity and efficient power management.

Datasheet Summary
Powered by GS/AI

The USB1T1103MPX is a Universal Serial Bus (USB) transceiver that complies with USB Specification 2.0. It features an integrated voltage regulator that converts 5V to 3.3V, allowing it to power devices connected to the VBus line. This transceiver supports full-speed data rates of 12 Mbits/s and is suitable for various portable electronic applications, including PDAs, PC peripherals, cellular phones, MP3 players, and digital cameras. The device is housed in a 14-terminal molded leadless package (MLP) with a compact footprint of 2.5mm square. It offers robust electrostatic discharge (ESD) protection, rated at 15kV contact Human Body Model (HBM) on the data terminals. The USB1T1103MPX is designed for applications requiring reliable USB connectivity and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - USB1T1103MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T1103MPX
Drivers, Receivers, Transceivers USB1T1103MPX
1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)

1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB1T1103MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T1103MPX
Drivers, Receivers, Transceivers USB1T1103MPX
1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)

1/1 Transceiver Half USB 2.0 14-MLP (2.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB1T1103MPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB1T1103MPX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB1T1103MPX
IC TRANSCEIVER HALF 1/1 14MLP

IC TRANSCEIVER HALF 1/1 14MLP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number USB1T1103MPX USB1T1103MPX
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details