The UG4SC075006K4S is a silicon carbide (SiC) JFET and silicon MOSFET combo device integrated in a TO247-4 package measuring 15.90x20.96x5.03 mm, designed for high-power switching applications requiring normally-off operation. It features a 750 V drain-source breakdown voltage, a maximum continuous drain current of 120 A, and an on-resistance of 5.9 mΩ at 25°C. The device supports a maximum junction temperature of 175°C, has a thermal resistance of 0.16 to 0.21 °C/W, and is rated for a 5 μs short-circuit withstand time. It is RoHS compliant, Pb-free, and halogen-free.
750V/6MO,COMBO-FET,G
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-UG4SC075006K4S-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |