onsemi Single FETs, MOSFETs UF3C065040T3S

Description
N-Channel 650V 54A (Tc) 326W (Tc) Through Hole TO-220-3
Request a Quote
Description
N-Channel 650V 54A (Tc) 326W (Tc) Through Hole TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UF3C065040T3S is a silicon carbide cascode JFET in a TO220-3 package measuring 10.16x15.37x4.19 mm with a 2.54 mm pin pitch, designed as a normally-off power switch compatible with standard gate drivers for applications such as EV charging, PV inverters, and motor drives. It has a 650 V drain-source voltage rating, a typical on-resistance of 42 mΩ at 25 °C, and a maximum junction temperature of 175 °C. The device features low gate charge (51 nC), ultra-low reverse recovery charge (138 nC), and negligible switching losses when used with recommended RC snubbers. It is RoHS compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The UF3C065040T3S is a silicon carbide cascode JFET in a TO220-3 package measuring 10.16x15.37x4.19 mm with a 2.54 mm pin pitch, designed as a normally-off power switch compatible with standard gate drivers for applications such as EV charging, PV inverters, and motor drives. It has a 650 V drain-source voltage rating, a typical on-resistance of 42 mΩ at 25 °C, and a maximum junction temperature of 175 °C. The device features low gate charge (51 nC), ultra-low reverse recovery charge (138 nC), and negligible switching losses when used with recommended RC snubbers. It is RoHS compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-UF3C065040T3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-UF3C065040T3S-ND
Single FETs, MOSFETs 5556-UF3C065040T3S-ND
N-Channel 650V 54A (Tc) 326W (Tc) Through Hole TO-220-3

N-Channel 650V 54A (Tc) 326W (Tc) Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5556-UF3C065040T3S-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
NPN/PNP general purpose transistor - BC817DPNF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
6 suppliers