onsemi Input Voltage Onsemi UC2843BD1G.

Description
Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Onsemi - 28AC5371 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Onsemi
28AC5371
Input Voltage Onsemi 28AC5371
Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes

Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AC5371
Product Name Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature -25 C (-13 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DRCR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
7 suppliers
Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-780A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details