Boost the performance, precision and versatility of your automation system with an amplifier that delivers the advanced options of a MECHATROLINK III motion network. Plug-and-play MECHATROLINK III functionality means fast 1000 Mbps communication and the ability to synchronize control of up to 62 slaves. Amplifier bandwidth of 3.1 kHz sets a new speed standard for servo response, and Yaskawa's advanced set of servo tuning algorithms assure world class vibration suppression, autotuning and tuning-less commissioning without the need for installer intervention. The result is reduced settling times, reliably precise control and faster setup of a new automation system.
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | SGD7S-780A30A |
| Product Name | MECHATROLINK-III SERVOPACKs |
| Product | Amplifier; Regenerative |
| Axes | 2.0 |
| Setup | Other; MECHATROLINK-III Networking |