1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 802384-DRV8830DRCR
Packaging: Reel
Mounting Style: SMD
Applications: Battery Powered
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2.75V ~ 6.8V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.75V ~ 6.8V
Part Number Series: DRV8830
6.8-V, 1-A H-bridge motor driver with speed regulation and i2c control 10-VSON -40 to 85 Product overview: DRV8830DRCR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8830DRCR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET I²C 10-VSON (3x3)
Bipolar Motor Driver Power MOSFET I²C 10-VSON (3x3)
Bipolar Motor Driver Power MOSFET I²C 10-VSON (3x3)
IC MTRDRV BIPLR 2.75-6.8V 10VSON
IC MTRDRV BIPLR 2.75-6.8V 10VSON
Bipolar Motor Driver Power MOSFET I²C 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8830DRCR | 802384-DRV8830DRCR | 744-DRV8830DRCR | 296-30544-2-ND | DRV8830DRCR | DRV8830DRCR | DRV8830DRCR |
| Product Name | DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8830DRCR | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 10-VFDFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 3 to 7 volts | 3 to 7 volts | 7 volts | 3 to 7 volts | |||
| Peak Current | 1 amps | 1 amps | |||||
| AC Input | 3 to 7 volts | 3 to 7 volts |