Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92 (TO-226)
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BLP | TLV431BLPOS-ND | TLV431BLP | TLV431BLP |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 Long Body | Other; TO-226-3, TO-92-3 Long Body | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Accuracy | 0.5000 % |