Rochester Electronics PMIC - PMIC - Voltage Reference - AD2700JD AD2700JD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909304-AD2700JD Series: AD2700 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed 10V V ±0.05% 14-BBDIP-H Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-BBDIP-H ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909304-AD2700JD Series: AD2700 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed 10V V ±0.05% 14-BBDIP-H Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-BBDIP-H ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD2700JD - 909304-AD2700JD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD2700JD
909304-AD2700JD
PMIC - PMIC - Voltage Reference - AD2700JD 909304-AD2700JD
Manufacturer: Analog Devices Inc. Win Source Part Number: 909304-AD2700JD Series: AD2700 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed 10V V ±0.05% 14-BBDIP-H Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-BBDIP-H ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909304-AD2700JD
Series: AD2700
Operating Temperature Range: -25°C ~ 85°C
Features: Series Voltage Reference IC Fixed 10V V ±0.05% 14-BBDIP-H
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-BBDIP-H
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD2700JD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD2700JD
PMIC - Voltage Reference AD2700JD
PRECISION 10V REFERENCE SERIES

PRECISION 10V REFERENCE SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 909304-AD2700JD AD2700JD
Product Name PMIC - PMIC - Voltage Reference - AD2700JD PMIC - Voltage Reference
Package Type DIP; Other; 14-BBDIP-H
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BDG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR06AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details