onsemi PMIC - PMIC - Voltage Reference - TL431ILPRM TL431ILPRM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1107871-TL431ILPRM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1107871-TL431ILPRM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431ILPRM - 1107871-TL431ILPRM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ILPRM
1107871-TL431ILPRM
PMIC - PMIC - Voltage Reference - TL431ILPRM 1107871-TL431ILPRM
Manufacturer: ON Semiconductor Win Source Part Number: 1107871-TL431ILPRM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1107871-TL431ILPRM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431ILPRM
Precision Voltage Reference IC 693-TL431ILPRM
IC VREF SHUNT ADJ TO92-3 Product overview: TL431ILPRM from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPRM can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ TO92-3 Product overview: TL431ILPRM from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431ILPRM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ILPRM
PMIC - Voltage Reference TL431ILPRM
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1107871-TL431ILPRM 693-TL431ILPRM TL431ILPRM
Product Name PMIC - PMIC - Voltage Reference - TL431ILPRM Precision Voltage Reference IC PMIC - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; AMMO PACKAGE
Life Cycle Stage Obsolete(EOL)
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - ADR318ARJ-R2 - 910758-ADR318ARJ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - UPC1093T-2-E1-AZ - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed
View Details
2 suppliers