Renesas Electronics Corporation Voltage Reference ISL21060CFH625Z-TK

Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 6-SOT
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21060CFH625Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21060CFH625Z-TKTR-ND
Voltage Reference ISL21060CFH625Z-TKTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 6-SOT

Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 6-SOT

Buy Now Datasheet
PMIC - Voltage Reference - ISL21060CFH625Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21060CFH625Z-TK
PMIC - Voltage Reference ISL21060CFH625Z-TK
IC VREF SERIES 0.1% SOT23-6

IC VREF SERIES 0.1% SOT23-6

Supplier's Site Datasheet
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Renesas - 04P7535 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Renesas
04P7535
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Renesas 04P7535
VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 25ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 25ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21060CFH625Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21060CFH625Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21060CFH625Z-TK
IC VREF SERIES 0.1% SOT23-6

IC VREF SERIES 0.1% SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21060CFH625Z-TKTR-ND ISL21060CFH625Z-TK 04P7535 ISL21060CFH625Z-TK
Product Name Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Renesas Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series
Package Type SOT23; Other; SOT-23-6 Other; SOT-23 SOT23
TC 25 ppm/C
IQ 0.0400 mA 0.0400 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
6 suppliers
Voltage Reference - ISL60002BIH325-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C
View Details
3 suppliers