Manufacturer: ON Semiconductor
Win Source Part Number: 712582-TL431BVLPRAG
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92 (TO-226)
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL1431QLPR; LT1431IZ#PBF; LT1431IZ;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Programmable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431BVLPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVLPRAG can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92 (TO-226)
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92 (TO-226)
IC VREF SHUNT ADJ 0.4% TO92
VOLTAGE REF, SHUNT, 2.495V-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.4% TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 712582-TL431BVLPRAG | 693-TL431BVLPRAG | TL431BVLPRAGOSTR-ND | TL431BVLPRAG | 97Y9663 | TL431BVLPRAG |
| Product Name | PMIC - PMIC - Voltage Reference - TL431BVLPRAG | 36V 100mA Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, To-92-3; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-92 | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener; Shunt, Programmable, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable |