onsemi PMIC - PMIC - Voltage Reference - TL431BCP TL431BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 899778-TL431BCP Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 899778-TL431BCP Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431BCP - 899778-TL431BCP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCP
899778-TL431BCP
PMIC - PMIC - Voltage Reference - TL431BCP 899778-TL431BCP
Manufacturer: ON Semiconductor Win Source Part Number: 899778-TL431BCP Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 899778-TL431BCP
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Reference - TL431BCPOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BCPOS-ND
Voltage Reference TL431BCPOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-PDIP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 899778-TL431BCP TL431BCPOS-ND
Product Name PMIC - PMIC - Voltage Reference - TL431BCP Voltage Reference
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR423ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
2.49V Precision Voltage Reference IC - 693-LM236AH2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers
Voltage Reference - 559-UPC1093TA-E2-ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details