The TIP36C is a PNP silicon power transistor designed for general-purpose power amplifier and switching applications. It is available in TO-247 and SOT-93 (TO-218) packages, with a maximum collector current of 25 A continuous and 40 A peak. The device has a collector-emitter voltage rating of 100 V, a total power dissipation of 125 W at 25°C, and a junction-to-case thermal resistance of 1.0 °C/W. It features a minimum current gain-bandwidth product of 3.0 MHz at 1.0 A collector current and 1.0 MHz frequency. The transistor is Pb-free and meets RoHS requirements. Operating and storage junction temperatures range from -65°C to +150°C.
Bipolar (BJT) Transistor PNP 100V 25A 3MHz 125W Through Hole SOT-93
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP36COS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |