Bipolar (BJT) Transistor PNP 100V 3A 3MHz 2W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 936506-TIP32CTSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 3 A 3MHz 2 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIP32
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP 100V 3A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP32CTSTU-ND | 936506-TIP32CTSTU | TIP32CTSTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP32CTSTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |