Bipolar (BJT) Transistor PNP 80V 3A 3MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1267436-TIP32B
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TIP32
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V
Maximum Power: 2W
TRANS PNP 80V 3A TO220 Product overview: TIP32B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32B can be used for catalog matching and distributor lookup.
TRANS PNP 80V 3A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP32BOS-ND | 1267436-TIP32B | 276-TIP32B | TIP32B |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP32B | 80V 3A TO220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Power Gain | 10 dB |