onsemi Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi TIP31BG.

Description
POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi - 28AC3895 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi
28AC3895
Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi 28AC3895
POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, 3MHZ, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:3A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3895
Product Name Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi
Transistor Type Power Transistor, Npn, 80V, 3Mhz, To-220; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details