Bipolar (BJT) Transistor PNP 40V 1A 3MHz 2W Through Hole TO-220
TRANS PNP 40V 1A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIP30OS-ND | TIP30 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |