The TIP105G is a complementary silicon Darlington transistor in a TO-220AB package, designed for general-purpose amplifier and low-speed switching applications. It has a collector-emitter sustaining voltage of 60 Vdc, a continuous collector current of 8.0 Adc, and a total power dissipation of 80 W at TC = 25°C. The collector-emitter saturation voltage is 2.0 Vdc maximum at 3.0 Adc and 2.5 Vdc maximum at 8.0 Adc. The device features a minimum DC current gain of 200 at IC = 8.0 Adc and includes built-in base-emitter shunt resistors. It is Pb-free and RoHS compliant, with a junction temperature range of -65 to +150°C. The thermal resistance from junction to case is 1.56 °C/W.
TRANS PNP DARL 60V 8A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP105G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |