onsemi RF Misc ICs and Modules - TCP-5082UB-DT TCP-5082UB-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802000-TCP-5082UB-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Supplier Device Package: 6-WLCSP (1.1x0.62) Manufacturer Package: 6-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802000-TCP-5082UB-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Supplier Device Package: 6-WLCSP (1.1x0.62) Manufacturer Package: 6-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-5082UB-DT - 802000-TCP-5082UB-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-5082UB-DT
802000-TCP-5082UB-DT
RF Misc ICs and Modules - TCP-5082UB-DT 802000-TCP-5082UB-DT
Manufacturer: ON Semiconductor Win Source Part Number: 802000-TCP-5082UB-DT Packaging: Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Supplier Device Package: 6-WLCSP (1.1x0.62) Manufacturer Package: 6-XFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 802000-TCP-5082UB-DT
Packaging: Reel
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
Supplier Device Package: 6-WLCSP (1.1x0.62)
Manufacturer Package: 6-XFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 802000-TCP-5082UB-DT
Product Name RF Misc ICs and Modules - TCP-5082UB-DT
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details