onsemi 1.2 pF WLCSP Interface Transceiver IC TCP-3012H-DT

Description
Passive Tunable Integrated Circuits (PTIC), 1.2 pF 8 Pillar WLCSP, Case outline for SDT parts, 4000-REEL Product overview: TCP-3012H-DT from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 pF, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2 pF, WLCSP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TCP-3012H-DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Passive Tunable Integrated Circuits (PTIC), 1.2 pF 8 Pillar WLCSP, Case outline for SDT parts, 4000-REEL Product overview: TCP-3012H-DT from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 pF, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2 pF, WLCSP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TCP-3012H-DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 pF WLCSP Interface Transceiver IC - 702-TCP-3012H-DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2 pF WLCSP Interface Transceiver IC
702-TCP-3012H-DT
1.2 pF WLCSP Interface Transceiver IC 702-TCP-3012H-DT
Passive Tunable Integrated Circuits (PTIC), 1.2 pF 8 Pillar WLCSP, Case outline for SDT parts, 4000-REEL Product overview: TCP-3012H-DT from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 pF, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2 pF, WLCSP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TCP-3012H-DT can be used for catalog matching and distributor lookup.

Passive Tunable Integrated Circuits (PTIC), 1.2 pF 8 Pillar WLCSP, Case outline for SDT parts, 4000-REEL Product overview: TCP-3012H-DT from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 pF, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2 pF, WLCSP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TCP-3012H-DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - TCP-3012H-DT - 712490-TCP-3012H-DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TCP-3012H-DT
712490-TCP-3012H-DT
Interface - Interface - Telecom - TCP-3012H-DT 712490-TCP-3012H-DT
Manufacturer: ON Semiconductor Win Source Part Number: 712490-TCP-3012H-DT Manufacturer Homepage: www.onsemi.com Reference case: WLCSP8 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 712490-TCP-3012H-DT
Manufacturer Homepage: www.onsemi.com
Reference case: WLCSP8
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Telecom - TCP-3012H-DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TCP-3012H-DT
Integrated Circuits (ICs) - Interface - Telecom TCP-3012H-DT
TELECOM CIRCUIT, 1-FUNC, PBGA8

TELECOM CIRCUIT, 1-FUNC, PBGA8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TCP-3012H-DT 712490-TCP-3012H-DT TCP-3012H-DT TCP-3012H-DT
Product Name 1.2 pF WLCSP Interface Transceiver IC Interface - Interface - Telecom - TCP-3012H-DT Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers