The HBL5006 Series are LED shunt devices designed to maintain circuit continuity when LEDs fail open, used in applications requiring high reliability such as automotive lighting. The SZHBL5006XV2T5G variant is packaged in SOD−523 and rated for an average on-state current of 250 mA, with an on-state voltage of 0.9 to 1.3 V at 100 mA, and an off-state current less than 1.0 μA at 3.3 V. It features a breakdown voltage of 6.2 to 7.0 V and a breakover voltage of 6.5 to 8.0 V. The device is AEC−Q101 qualified, RoHS compliant, and supports IEC 61000−4−2 ESD protection up to ±15 kV contact. It automatically resets if the LED recovers and is suitable for LED strings operating between 50 and 350 mA.
LED Electronic Shunt, 8000-REEL Product overview: SZHBL5006XV2T5G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Lighting Protection. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 154-SZHBL5006XV2T5G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 154-SZHBL5006XV2T5G |
| Product Name | Circuit Protection Fuse |