ONSEMI
SPM5001-TL-E -- RF AND WIRELESS - RF MIXERS
onsemi
RF and Wireless - RF Mixers
SPM5001-TL-E
Description
GAAS MMIC DOUBLE BAL MIX
-
Quarktwin Technology Ltd.
Description
GAAS MMIC DOUBLE BAL MIX
Technical Specifications
|
Product Category
|
RF Mixers |
RF Mixers |
|
Product Number
|
SPM5001-TL-E |
SPM5001-TL-E |
|
Product Name
|
RF and Wireless - RF Mixers |
RF Mixers |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 6-SMD, Module
RF
5 to 1900 MHz
View Details
2 suppliers
Package Type
Surface Mount; Ceramic QFN
LO Power
13 dBm
Intercept Point (IP3)
16 dBm
View Details
3 suppliers
RF
6000 to 8000 MHz
LO
7000 to 10000 MHz
IF
0.0 to 2000 MHz
View Details