onsemi IGBT Modules SNXH225B95H3Q2F2PG-N1

Description
IGBT MOD 950V 65A 136W 59-PIM
Request a Quote
Description
IGBT MOD 950V 65A 136W 59-PIM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNXH225B95H3Q2F2PG-N1 is a high-density integrated power module combining IGBTs and anti-parallel diodes for use in solar inverters and UPS systems. It is housed in a Q2BOOST package (CASE 180AV) with press-fit pins. The IGBTs have a collector-emitter voltage rating of 950 V and a continuous collector current of 65 A at 80°C heatsink temperature. The module includes a 1200 V silicon carbide Schottky diode with a forward current of 28 A at 80°C. Maximum junction temperature is 175°C for IGBTs and 150°C for most diodes. The device meets isolation standards of 3400 VRMS with a creepage distance of 12.7 mm and a comparative tracking index greater than 600. Thermal resistance from junction to heatsink is 0.706 °C/W for IGBTs. The module is Pb-free and packaged in a blister tray with 12 units per tray.

Datasheet Summary
Powered by GS/AI

The SNXH225B95H3Q2F2PG-N1 is a high-density integrated power module combining IGBTs and anti-parallel diodes for use in solar inverters and UPS systems. It is housed in a Q2BOOST package (CASE 180AV) with press-fit pins. The IGBTs have a collector-emitter voltage rating of 950 V and a continuous collector current of 65 A at 80°C heatsink temperature. The module includes a 1200 V silicon carbide Schottky diode with a forward current of 28 A at 80°C. Maximum junction temperature is 175°C for IGBTs and 150°C for most diodes. The device meets isolation standards of 3400 VRMS with a creepage distance of 12.7 mm and a comparative tracking index greater than 600. Thermal resistance from junction to heatsink is 0.706 °C/W for IGBTs. The module is Pb-free and packaged in a blister tray with 12 units per tray.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 488-SNXH225B95H3Q2F2PG-N1-ND - DigiKey
Thief River Falls, MN, United States
IGBT MOD 950V 65A 136W 59-PIM

IGBT MOD 950V 65A 136W 59-PIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-SNXH225B95H3Q2F2PG-N1-ND
Product Name IGBT Modules
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
SMD 60V 0.3A SOT-23 MOSFET Transistor - 278-2N7002CK,215 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
6 suppliers