The SNXH100M65L4Q2F2P2G is a 650 V, 100 A three-phase inverter module in a Q2PACK package with press-fit pins, designed for applications such as solar inverters and uninterruptible power supplies. It integrates high-performance IGBTs and anti-parallel diodes using trench with field stop technology. The module has a maximum junction temperature of 175 °C, an isolation test voltage of 2500 Vrms, and a creepage distance of 12.7 mm. Thermal resistance from junction to heatsink ranges from 0.28 °C/W to 0.54 °C/W depending on the device section. The module includes an NTC thermistor with 22 kΩ at 25 °C and a B-value of 3950 °C. It is RoHS compliant and Pb-free.
IGBT MOD 650V 113A 226W 40-PIM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-SNXH100M65L4Q2F2P2G-N1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |