onsemi EMI/RFI Filters (LC, RC Networks) - SNUF6401MNT1G SNUF6401MNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805616-SNUF6401MNT1G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805616-SNUF6401MNT1G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - SNUF6401MNT1G
SNUF6401MNT1G
EMI/RFI Filters (LC, RC Networks) - SNUF6401MNT1G SNUF6401MNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805616-SNUF6401MNT1G Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 805616-SNUF6401MNT1G
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Automotive
Technology: RC (Pi)
Height: 0.039" (1.00mm)
Number of Channels: 6
Attenuation Value: -30dB at 800MHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 110MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 17pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SNUF6401MNT1G
Product Name EMI/RFI Filters (LC, RC Networks) - SNUF6401MNT1G
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-L185XF4S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 18000 MHz
View Details
Low Pass Filter - 5o27165250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 2250 MHz
View Details