Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
TRANS, AEC-Q101, NPN/PNP, 50V, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes
TRANS PREBIAS 1NPN 1PNP 50V SC88
TRANS PREBIAS 1NPN 1PNP 50V SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMUN5313DW1T1GOSCT-ND | 293-SMUN5313DW1T1G | 13AC6250 | SMUN5313DW1T1G | SMUN5313DW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Trans, Aec-Q101, Npn/pnp, 50V, Sot-363; Digital Transistor Polarity Onsemi | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |