onsemi Automotive 50V 100mA 385mW Bipolar Transistor SMUN5211DW1T1G

Description
Trans Digital BJT NPN 50V 100mA 385mW Automotive 6-Pin SC-88 T/R Product overview: SMUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5211DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT NPN 50V 100mA 385mW Automotive 6-Pin SC-88 T/R Product overview: SMUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5211DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 100mA 385mW Bipolar Transistor
293-SMUN5211DW1T1G
Automotive 50V 100mA 385mW Bipolar Transistor 293-SMUN5211DW1T1G
Trans Digital BJT NPN 50V 100mA 385mW Automotive 6-Pin SC-88 T/R Product overview: SMUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5211DW1T1G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 385mW Automotive 6-Pin SC-88 T/R Product overview: SMUN5211DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5211DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5211DW1T1G - 896300-SMUN5211DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5211DW1T1G
896300-SMUN5211DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5211DW1T1G 896300-SMUN5211DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 896300-SMUN5211DW1T1 G Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 187mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: SMUN5211 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SMUN5211DW1T1G-ND, SMUN5211DW1T1GOSTR, SMUN5211DW1T1GOSCT, SMUN5211DW1T1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 896300-SMUN5211DW1T1G
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 187mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: SMUN5211
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN5211DW1T1G-ND, SMUN5211DW1T1GOSTR, SMUN5211DW1T1GOSCT, SMUN5211DW1T1GOSDKR

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5211DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5211DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5211DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5211DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5211DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5211DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5211DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5211DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5211DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5211DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
SMUN5211DW1T1G
Bipolar Transistor Arrays, Pre-Biased SMUN5211DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMUN5211DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMUN5211DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMUN5211DW1T1G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SMUN5211DW1T1G
Bipolar Transistors - Pre-Biased SMUN5211DW1T1G
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Buy Now Datasheet
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi - 02AC3903 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi
02AC3903
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi 02AC3903
TRANS, AEC-Q101, NPN, 10K/10K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, NPN, 10K/10K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi - 85AC2189 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi
85AC2189
Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi 85AC2189
TRANS, AEC-Q101, NPN, 10K/10K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, NPN, 10K/10K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 293-SMUN5211DW1T1G 896300-SMUN5211DW1T1G SMUN5211DW1T1GOSDKR-ND SMUN5211DW1T1G SMUN5211DW1T1G SMUN5211DW1T1G 02AC3903
Product Name Automotive 50V 100mA 385mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5211DW1T1G Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Trans, Aec-Q101, Npn, 10K/10K, Sot-363-6; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN 2 NPN - Pre-Biased (Dual); NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 187 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
45V 0.1A Bipolar Transistor - 277-BC847SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers