Bipolar (BJT) Transistor PNP 300V 500mA 650mW Surface Mount SOT-223 (TO-261)
TRANS PNP 300V 0.5A SOT223
TRANS PNP 300V 0.5A SOT223
TRANS PNP 300V 0.5A SOT223
TRANS PNP 300V 0.5A SOT223
Bipolar Transistors - BJT BIP S0T223 PNP 0.5A 300V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMMJT350T1GTR-ND | SMMJT350T1G | SMMJT350T1G | SMMJT350T1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-261-4, TO-261AA | SOT223; SOT-223 (TO-261) | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps |