Manufacturer: ON Semiconductor
Win Source Part Number: 097326-SMMDL914T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
100 V 200 mA High Speed Switching Diode, SOD-323 2 LEAD, 3000-REEL Product overview: SMMDL914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMDL914T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD323
DIODE GEN PURP 100V 200MA SOD323
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 097326-SMMDL914T1G | SMMDL914T1GOSDKR-ND | 280-SMMDL914T1G | SMMDL914T1G | SMMDL914T1G | 13AC6248 | 13AC3982 |
| Product Name | Diodes, Rectifiers - Single - SMMDL914T1G | Single Diodes | 100 V 200 mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 100 volts | 100 volts | 100 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 4 ns | 4 ns | 4 ns |