Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 896260-SMMBTA06WT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBTA06
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBTA06WT1G-ND, SMMBTA06WT1GOSTR, SMMBTA06WT1GOSDKR, SMMBTA06WT1GOSCT
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBTA06WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA06WT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
TRANS NPN 80V 0.5A SC70-3
Bipolar Transistors - BJT SS GP XSTR NPN 80V
NPN Bipolar Transistor / REEL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMMBTA06WT1GOSDKR-ND | 896260-SMMBTA06WT1G | 276-SMMBTA06WT1G | SMMBTA06WT1G | SMMBTA06WT1G | SMMBTA06WT1G | 76T7282 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SMMBTA06WT1G | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Npn Bipolar Transistor / Reel Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SC-70-3 (SOT323) | SOT323; SC-70 (SOT-323) 3 LEAD | TO-3 | |||
| IC(max) | 500 milliamps | 500 milliamps | |||||
| VCEO | 80 volts | 80 volts | |||||
| VCBO | 80 volts |