Manufacturer: ON Semiconductor
Win Source Part Number: 1098545-SMMBT5551LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBT5551LT1G; MMBT5551LG; MMBT5551LT3G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 160V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
High Voltage NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT5551LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5551LT1G can be used for catalog matching and distributor lookup.
High Voltage NPN Bipolar Transistor
Bipolar Transistors - BJT SS HV XSTR SPCL TR
TRANS NPN 160V 0.6A SOT23-3
TRANS NPN 160V 0.6A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1098545-SMMBT5551LT1G | SMMBT5551LT1GOSCT-ND | 276-SMMBT5551LT1G | SMMBT5551LT1G | SMMBT5551LT1G | SMMBT5551LT1G | SMMBT5551LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMMBT5551LT1G | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | ||||
| VCBO | 180 volts |