onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output SL5582W

Description
Win Source Part Number: 1093515-SL5582W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5582W-NDR Base Product Number: SL5582 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1093515-SL5582W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5582W-NDR Base Product Number: SL5582 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1093515-SL5582W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1093515-SL5582W
Isolators - Optoisolators - Transistor, Photovoltaic Output 1093515-SL5582W
Win Source Part Number: 1093515-SL5582W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5582W-NDR Base Product Number: SL5582 Product Status: Obsolete

Win Source Part Number: 1093515-SL5582W
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.2V
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 320% @ 10mA
Turn On / Turn Off Time (Typ): 20µs, 50µs (Max)
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: SL5582W-NDR
Base Product Number: SL5582
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1093515-SL5582W
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B45 Frequency Input Module - 8B45-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details