onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Si4542DY

Description
MOSFET N/P-CH 30V 6A 8SOIC
Description
MOSFET N/P-CH 30V 6A 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Si4542DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Si4542DY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs Si4542DY
MOSFET N/P-CH 30V 6A 8SOIC

MOSFET N/P-CH 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number Si4542DY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details