Infineon Technologies AG AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE1PCS01

Description
Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS01
Request a Quote
Description
Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS01
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE1PCS01 is an 8-pin standalone power factor correction (PFC) controller designed for continuous conduction mode (CCM) boost topology converters, supporting wide input voltages from 85 to 265 VAC. It is packaged in a PG-DIP-8 format and operates with a programmable switching frequency range of 50 kHz to 250 kHz. The IC features an internal 5 V ±2% reference voltage, cycle-by-cycle peak current limiting, over-voltage protection, output under-voltage detection, brown-out protection, and a unique soft-start function to reduce startup stress on the boost diode. It meets Class D requirements of IEC 61000-3-2 for harmonic current limits.

Datasheet Summary
Powered by GS/AI

The ICE1PCS01 is an 8-pin standalone power factor correction (PFC) controller designed for continuous conduction mode (CCM) boost topology converters, supporting wide input voltages from 85 to 265 VAC. It is packaged in a PG-DIP-8 format and operates with a programmable switching frequency range of 50 kHz to 250 kHz. The IC features an internal 5 V ±2% reference voltage, cycle-by-cycle peak current limiting, over-voltage protection, output under-voltage detection, brown-out protection, and a unique soft-start function to reduce startup stress on the boost diode. It meets Class D requirements of IEC 61000-3-2 for harmonic current limits.

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS01 - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
ICE1PCS01
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE1PCS01
Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS01

Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS01

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE1PCS01
Product Name AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
Package Type Other; PG-DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR1161L - Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT23
View Details
AC DC Converters, Offline Switches - ICE2A165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372634-ICE5QR4780BGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 28 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 130 C (-40 to 266 F)
Configuration / Function Flyback
View Details