Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095515-SG6521DZ
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 4
Voltage - Threshold: 3.3V, 5V, 12V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 4 CHANNEL 16DIP Product overview: SG6521DZ from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6521DZ can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP
IC SUPERVISOR 4 CHANNEL 16DIP
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP
IC SUPERVISOR 4 CHANNEL 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1095515-SG6521DZ | 691-SG6521DZ | SG6521DZ-ND | SG6521DZ | SG6521DZ | SG6521DZ |
| Product Name | PMIC - PMIC - Supervisors - SG6521DZ | Quad Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4; 4 | 4 | 4; 4 |