onsemi PMIC - PMIC - Supervisors - SG6520ADZ SG6520ADZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042577-SG6520ADZ Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042577-SG6520ADZ Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SG6520ADZ - 042577-SG6520ADZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SG6520ADZ
042577-SG6520ADZ
PMIC - PMIC - Supervisors - SG6520ADZ 042577-SG6520ADZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042577-SG6520ADZ Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 042577-SG6520ADZ
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 4
Voltage - Threshold: 3.3V, 5V, 12V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Voltage Supervisor IC
691-SG6520ADZ
Quad Voltage Supervisor IC 691-SG6520ADZ
IC SUPERVISOR 4 CHANNEL 16DIP Product overview: SG6520ADZ from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6520ADZ can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4 CHANNEL 16DIP Product overview: SG6520ADZ from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6520ADZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - SG6520ADZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6520ADZ
Supervisors SG6520ADZ
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Buy Now Datasheet
Supervisors - SG6520ADZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6520ADZ
Supervisors SG6520ADZ
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SG6520ADZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SG6520ADZ
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SG6520ADZ
IC SUPERVISOR 4 CHANNEL 16DIP

IC SUPERVISOR 4 CHANNEL 16DIP

Supplier's Site
IC SUPERVISOR PC PWR SUPP 16-DIP - 598-SG6520ADZ - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR PC PWR SUPP 16-DIP
598-SG6520ADZ
IC SUPERVISOR PC PWR SUPP 16-DIP 598-SG6520ADZ
IC SUPERVISOR PC PWR SUPP 16-DIP

IC SUPERVISOR PC PWR SUPP 16-DIP

Supplier's Site
PMIC - Supervisors - SG6520ADZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SG6520ADZ
PMIC - Supervisors SG6520ADZ
IC SUPERVISOR 4 CHANNEL 16DIP

IC SUPERVISOR 4 CHANNEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 042577-SG6520ADZ 691-SG6520ADZ SG6520ADZ SG6520ADZ 598-SG6520ADZ SG6520ADZ
Product Name PMIC - PMIC - Supervisors - SG6520ADZ Quad Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC SUPERVISOR PC PWR SUPP 16-DIP PMIC - Supervisors
Number of Supplies 4; 4 4 4; 4 4; 4
Output Options Open Drain; Inverting Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type DIP; 16-DIP Tube DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300, 7.62mm)
Threshold 3.3 volts 3.3 to 12 volts 3.3 to 12 volts 3.3 to 12 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details