Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
Win Source Part Number: 1250996-SG6518SZ
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 4
Voltage - Threshold: 5V, 12V, Adj, Adj
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-SG6518SZ,2156-S
Product Status: Obsolete
IC SUPERVISOR 4 CHANNEL 16SOIC Product overview: SG6518SZ from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6518SZ can be used for catalog matching and distributor lookup.
IC SUPERVISOR 4 CHANNEL 16SOIC
Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
IC SUPERVISOR 4 CHANNEL 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SG6518SZ-ND | 1250996-SG6518SZ | 691-SG6518SZ | SG6518SZ | SG6518SZ | SG6518SZ |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Quad Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain |