onsemi PMIC - PMIC - Power Supply Controllers, Monitors - SG6108DZ SG6108DZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064344-SG6108DZ Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064344-SG6108DZ Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SG6108DZ - 064344-SG6108DZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG6108DZ
064344-SG6108DZ
PMIC - PMIC - Power Supply Controllers, Monitors - SG6108DZ 064344-SG6108DZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064344-SG6108DZ Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064344-SG6108DZ
Packaging: Tube/Rail
Applications: Power Supply, Supervisor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - SG6108DZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG6108DZ
Power Supply Controllers, Monitors SG6108DZ
Power Supply Controller Power Supply, Supervisor 20-DIP

Power Supply Controller Power Supply, Supervisor 20-DIP

Buy Now Datasheet
Power Supply Controllers, Monitors - SG6108DZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG6108DZ
Power Supply Controllers, Monitors SG6108DZ
Power Supply Controller Power Supply, Supervisor 20-DIP

Power Supply Controller Power Supply, Supervisor 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 064344-SG6108DZ SG6108DZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SG6108DZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details