onsemi Single FETs, MOSFETs SFT1440-TL-E

Description
N-Channel 600V 1.5A (Ta) 1W (Ta), 20W (Tc) Surface Mount TP-FA
Request a Quote Datasheet
Description
N-Channel 600V 1.5A (Ta) 1W (Ta), 20W (Tc) Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SFT1440-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1440-TL-E-ND
Single FETs, MOSFETs SFT1440-TL-E-ND
N-Channel 600V 1.5A (Ta) 1W (Ta), 20W (Tc) Surface Mount TP-FA

N-Channel 600V 1.5A (Ta) 1W (Ta), 20W (Tc) Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
600V 1.5A 8.1 Ohm DPAK MOSFET Transistor
278-SFT1440-TL-E
600V 1.5A 8.1 Ohm DPAK MOSFET Transistor 278-SFT1440-TL-E
N-CH JFET, 600V, 1.5A, 8.1 Ohm, DPAK Product overview: SFT1440-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A, 8.1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.5A, 8.1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1440-TL-E can be used for catalog matching and distributor lookup.

N-CH JFET, 600V, 1.5A, 8.1 Ohm, DPAK Product overview: SFT1440-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A, 8.1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.5A, 8.1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1440-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1440-TL-E - 1248212-SFT1440-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1440-TL-E
1248212-SFT1440-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1440-TL-E 1248212-SFT1440-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1248212-SFT1440-TL-E Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1248212-SFT1440-TL-E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1440-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1440-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1440-TL-E
MOSFET N-CH 600V 1.5A TP-FA

MOSFET N-CH 600V 1.5A TP-FA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number SFT1440-TL-E-ND 278-SFT1440-TL-E 1248212-SFT1440-TL-E SFT1440-TL-E
Product Name Single FETs, MOSFETs 600V 1.5A 8.1 Ohm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1440-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - BSC014N03MSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TDSON8
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMP60N380S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3800 ohms
IDSS 10000 milliamps
View Details
CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers