onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9520 SFS9520

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204932-SFS9520 Power Dissipation: 29 W Resistance: 600 mΩ Rise Time: 21 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 4.6 A Drain to Source Breakdown Voltage: -100 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 600 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204932-SFS9520 Power Dissipation: 29 W Resistance: 600 mΩ Rise Time: 21 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 4.6 A Drain to Source Breakdown Voltage: -100 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 600 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9520 - 1204932-SFS9520 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9520
1204932-SFS9520
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9520 1204932-SFS9520
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204932-SFS9520 Power Dissipation: 29 W Resistance: 600 mΩ Rise Time: 21 ns Fall Time: 18 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 4.6 A Drain to Source Breakdown Voltage: -100 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 600 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204932-SFS9520
Power Dissipation: 29 W
Resistance: 600 mΩ
Rise Time: 21 ns
Fall Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 4.6 A
Drain to Source Breakdown Voltage: -100 V
Turn-Off Delay Time: 34 ns
Drain to Source Resistance: 600 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1204932-SFS9520
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9520
V(BR)DSS -100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers