onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9230BTM SFR9230BTM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 720305-SFR9230BTM Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TO-252 Reference Date Code: 0432+/0 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 720305-SFR9230BTM Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TO-252 Reference Date Code: 0432+/0 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9230BTM - 720305-SFR9230BTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9230BTM
720305-SFR9230BTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9230BTM 720305-SFR9230BTM
Manufacturer: ON Semiconductor Win Source Part Number: 720305-SFR9230BTM Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TO-252 Reference Date Code: 0432+/0 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 720305-SFR9230BTM
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TO-252
Reference Date Code: 0432+/0
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
P-Channel MOSFET Transistor
285-SFR9230BTM
P-Channel MOSFET Transistor 285-SFR9230BTM
P-CHANNEL POWER MOSFET Product overview: SFR9230BTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SFR9230BTM can be used for catalog matching and distributor lookup.

P-CHANNEL POWER MOSFET Product overview: SFR9230BTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SFR9230BTM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 720305-SFR9230BTM 285-SFR9230BTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9230BTM P-Channel MOSFET Transistor
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers