onsemi Logic - Buffers, Drivers, Receivers, Transceivers SCAN18541TSSC

Description
IC BUF NON-INVERT 5.5V 56SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SCAN18541TSSC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SCAN18541TSSC
Logic - Buffers, Drivers, Receivers, Transceivers SCAN18541TSSC
IC BUF NON-INVERT 5.5V 56SSOP

IC BUF NON-INVERT 5.5V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SCAN18541TSSC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32267-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details