onsemi
Gates and Inverters
SC14S71FER
Description
LOG CMOS GATE OR
-
Rochester Electronics
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Description
LOG CMOS GATE OR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
SC14S71FER |
SC14S71FER |
|
Product Name
|
|
Gates and Inverters |
|
Gate Type
|
OR
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
Logic Family
100K
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details