8A, 35V, SILICON, RECTIFIER DIODE, LEAD FREE, PLASTIC, CASE 369C-01, DPAK-3/2 Product overview: SBR835LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR835LT4G can be used for catalog matching and distributor lookup.
Diode Schottky 35V 8A Surface Mount DPAK
Win Source Part Number: 1282202-SBR835LT4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 8 A
Current - Reverse Leakage @ Vr: 1.4 mA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBR835LT4G-OS,O
Base Product Number: SBR835
DIODE SCHOTTKY 35V 8A DPAK
Schottky Diodes & Rectifiers DPAK 2W SMT RECT PBF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SBR835LT4G | SBR835LT4G-ND | 1282202-SBR835LT4G | SBR835LT4G | SBR835LT4G |
| Product Name | 8A 35V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; DPAK-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 8 amps |