onsemi Bipolar Transistor Arrays SBC856BDW1T1G

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SBC856BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T1GOSCT-ND
Bipolar Transistor Arrays SBC856BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC856BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T1GOSTR-ND
Bipolar Transistor Arrays SBC856BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - SBC856BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SBC856BDW1T1GOSDKR-ND
Bipolar Transistor Arrays SBC856BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
277-SBC856BDW1T1G
Dual Bipolar Transistor 277-SBC856BDW1T1G
Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC856BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T1G can be used for catalog matching and distributor lookup.

Dual PNP Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: SBC856BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SBC856BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SBC856BDW1T1G - 1246543-SBC856BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SBC856BDW1T1G
1246543-SBC856BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - SBC856BDW1T1G 1246543-SBC856BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246543-SBC856BDW1T1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246543-SBC856BDW1T1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar Transistor Arrays - SBC856BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SBC856BDW1T1G
Bipolar Transistor Arrays SBC856BDW1T1G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC856BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC856BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC856BDW1T1G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site
Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R - 598-SBC856BDW1T1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R
598-SBC856BDW1T1G
Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R 598-SBC856BDW1T1G
Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R

Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC856BDW1T1G
Bipolar Transistors - BJT SBC856BDW1T1G
Bipolar Transistors - BJT SS SC-88 GP XSTR PNP 65V

Bipolar Transistors - BJT SS SC-88 GP XSTR PNP 65V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC856BDW1T1GOSCT-ND 277-SBC856BDW1T1G 1246543-SBC856BDW1T1G SBC856BDW1T1G SBC856BDW1T1G 598-SBC856BDW1T1G SBC856BDW1T1G
Product Name Bipolar Transistor Arrays Dual Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - SBC856BDW1T1G Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 65V 0.1A Automotive 6-Pin SC-88 T/R Bipolar Transistors - BJT
Polarity PNP PNP 2 PNP (Dual); PNP PNP; PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers