onsemi Single Bipolar Transistors SBC846BLT1G

Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC846BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC846BLT1GOSCT-ND
Single Bipolar Transistors SBC846BLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC846BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC846BLT1GOSTR-ND
Single Bipolar Transistors SBC846BLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC846BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC846BLT1GOSDKR-ND
Single Bipolar Transistors SBC846BLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
65V 100mA 100MHz SOT-23 Bipolar Transistor
276-SBC846BLT1G
65V 100mA 100MHz SOT-23 Bipolar Transistor 276-SBC846BLT1G
NPN BJT, 65V VCEO, 100mA IC, 100MHz fT, SOT-23 Product overview: SBC846BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC846BLT1G can be used for catalog matching and distributor lookup.

NPN BJT, 65V VCEO, 100mA IC, 100MHz fT, SOT-23 Product overview: SBC846BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC846BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC846BLT1G - 756435-SBC846BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC846BLT1G
756435-SBC846BLT1G
TRANSISTORS - Transistors (BJT) - Single - SBC846BLT1G 756435-SBC846BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 756435-SBC846BLT1G Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 65V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V Maximum Power: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 756435-SBC846BLT1G
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V
Maximum Power: 300mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC846BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC846BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC846BLT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site
Transistor, Npn, 65V, 0.225W, Sot-23; Transistor Polarity Onsemi - 97Y9493 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 65V, 0.225W, Sot-23; Transistor Polarity Onsemi
97Y9493
Transistor, Npn, 65V, 0.225W, Sot-23; Transistor Polarity Onsemi 97Y9493
TRANSISTOR, NPN, 65V, 0.225W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 65V, 0.225W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Npn Bipolar Transistor / Reel Onsemi - 76T7150 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7150
Npn Bipolar Transistor / Reel Onsemi 76T7150
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC846BLT1G
Bipolar Transistors - BJT SBC846BLT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Single Bipolar Transistors - SBC846BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC846BLT1G
Single Bipolar Transistors SBC846BLT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC846BLT1GOSCT-ND 276-SBC846BLT1G 756435-SBC846BLT1G SBC846BLT1G 97Y9493 76T7150 SBC846BLT1G SBC846BLT1G
Product Name Single Bipolar Transistors 65V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC846BLT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 65V, 0.225W, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data