onsemi RF Amplifiers RMPA5255

Description
RF Amplifier IC WLL, WLAN 4.9GHz ~ 5.9GHz 10-LCC (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 4.9GHz ~ 5.9GHz 10-LCC (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RMPA5255TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA5255TR-ND
RF Amplifiers RMPA5255TR-ND
RF Amplifier IC WLL, WLAN 4.9GHz ~ 5.9GHz 10-LCC (5x5)

RF Amplifier IC WLL, WLAN 4.9GHz ~ 5.9GHz 10-LCC (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - RMPA5255
111861-RMPA5255
RF Amplifiers - RMPA5255 111861-RMPA5255
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111861-RMPA5255 Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 34dB P1dB: 26dBm (398.1mW) RF Type: WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-LCC (5x5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 230mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111861-RMPA5255
Packaging: Reel - TR
Frequency: 4.9GHz to 5.9GHz
Gain: 34dB
P1dB: 26dBm (398.1mW)
RF Type: WLL, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-LCC (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA5255 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA5255
RF and Wireless - RF Amplifiers RMPA5255
IC AMP WLL 4.9GHZ-5.9GHZ 10LCC

IC AMP WLL 4.9GHZ-5.9GHZ 10LCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RMPA5255TR-ND 111861-RMPA5255 RMPA5255
Product Name RF Amplifiers RF Amplifiers - RMPA5255 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 34 dB 34 dB ? to 34 dB
Maximum Gain 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF3802TR7 - 1009159-RF3802TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 894 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-6000-18000-29-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 29 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details