onsemi RF and Wireless - RF Amplifiers RMPA2456

Description
IC AMP 802.11A 2.4GHZ 16QFN
Description
IC AMP 802.11A 2.4GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
RMPA2456
RF and Wireless - RF Amplifiers RMPA2456
IC AMP 802.11A 2.4GHZ 16QFN

IC AMP 802.11A 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number RMPA2456
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 3000 MHz Cascadable Gain Block - AG603-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details