onsemi RF Amplifiers RMPA2455

Description
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RMPA2455TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA2455TR-ND
RF Amplifiers RMPA2455TR-ND
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - RMPA2455
1092441-RMPA2455
RF Amplifiers - RMPA2455 1092441-RMPA2455
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1092441-RMPA2455 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 30dB P1dB: 30dBm (1W) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092441-RMPA2455
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 30dB
P1dB: 30dBm (1W)
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-LCC (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA2455 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA2455
RF and Wireless - RF Amplifiers RMPA2455
IC AMP 802.11/WIFI 2.4GHZ 16LCC

IC AMP 802.11/WIFI 2.4GHZ 16LCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RMPA2455TR-ND 1092441-RMPA2455 RMPA2455
Product Name RF Amplifiers RF Amplifiers - RMPA2455 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000X+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA9903TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
View Details